multicomp PRO Cable Assy, 3.5Mm 4P Plug-3Xrca Plug, 1M; Connector Type A Multicomp Pro PS000236

Description
CABLE ASSY, 3.5MM 4P PLUG-3XRCA PLUG, 1M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:RCA/Phono Plugs (3); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM 4P PLUG-3XRCA PLUG, 1M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:RCA/Phono Plugs (3); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm 4P Plug-3Xrca Plug, 1M; Connector Type A Multicomp Pro - 74AC1528 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm 4P Plug-3Xrca Plug, 1M; Connector Type A Multicomp Pro
74AC1528
Cable Assy, 3.5Mm 4P Plug-3Xrca Plug, 1M; Connector Type A Multicomp Pro 74AC1528
CABLE ASSY, 3.5MM 4P PLUG-3XRCA PLUG, 1M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:RCA/Phono Plugs (3); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM 4P PLUG-3XRCA PLUG, 1M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:RCA/Phono Plugs (3); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC1528
Product Name Cable Assy, 3.5Mm 4P Plug-3Xrca Plug, 1M; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details