multicomp PRO Connector, Xlr, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro PS000231

Description
CONNECTOR, XLR, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro - 69AC3182 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro
69AC3182
Connector, Xlr, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro 69AC3182
CONNECTOR, XLR, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR, XLR, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC3182
Product Name Connector, Xlr, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers