multicomp PRO Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro PS000228

Description
CONNECTOR, XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Description
CONNECTOR, XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, XLR, Plug, 3Pos, Cable (Part Number: 69AC3179) is designed for audio applications, featuring a straight 3-pole configuration. It has a current rating of 15A and can withstand voltages up to 1,500V AC, making it suitable for various professional audio setups. The contact resistance is a maximum of 3m,Ѷ, and the insulator resistance is a minimum of 5000M,Ѷ, ensuring reliable performance. The connector is constructed with a zinc alloy body and features silver-plated brass contacts for enhanced conductivity. It accommodates cable diameters ranging from 4mm to 7.2mm and has an external diameter of 18.8mm. The boot and cap are both black, providing a uniform appearance. This product is RoHS compliant, indicating it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Connector, XLR, Plug, 3Pos, Cable (Part Number: 69AC3179) is designed for audio applications, featuring a straight 3-pole configuration. It has a current rating of 15A and can withstand voltages up to 1,500V AC, making it suitable for various professional audio setups. The contact resistance is a maximum of 3m,Ѷ, and the insulator resistance is a minimum of 5000M,Ѷ, ensuring reliable performance. The connector is constructed with a zinc alloy body and features silver-plated brass contacts for enhanced conductivity. It accommodates cable diameters ranging from 4mm to 7.2mm and has an external diameter of 18.8mm. The boot and cap are both black, providing a uniform appearance. This product is RoHS compliant, indicating it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro - 69AC3179 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
69AC3179
Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro 69AC3179
CONNECTOR, XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC3179
Product Name Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products