multicomp PRO Fibre Optic Adapter, Toslink Plug-Jack; Convert From Fibre Optic Connector Multicomp Pro PS000180

Description
FIBRE OPTIC ADAPTER, TOSLINK PLUG-JACK; Convert From Fibre Optic Connector:TosLink; Convert To Fibre Optic Connector:TosLink; Convert From Gender:Plug; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC ADAPTER, TOSLINK PLUG-JACK; Convert From Fibre Optic Connector:TosLink; Convert To Fibre Optic Connector:TosLink; Convert From Gender:Plug; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Adapter, Toslink Plug-Jack; Convert From Fibre Optic Connector Multicomp Pro - 69AC6468 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Toslink Plug-Jack; Convert From Fibre Optic Connector Multicomp Pro
69AC6468
Fibre Optic Adapter, Toslink Plug-Jack; Convert From Fibre Optic Connector Multicomp Pro 69AC6468
FIBRE OPTIC ADAPTER, TOSLINK PLUG-JACK; Convert From Fibre Optic Connector:TosLink; Convert To Fibre Optic Connector:TosLink; Convert From Gender:Plug; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Product Range:-; RoHS Compliant: Yes

FIBRE OPTIC ADAPTER, TOSLINK PLUG-JACK; Convert From Fibre Optic Connector:TosLink; Convert To Fibre Optic Connector:TosLink; Convert From Gender:Plug; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6468
Product Name Fibre Optic Adapter, Toslink Plug-Jack; Convert From Fibre Optic Connector Multicomp Pro
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details