multicomp PRO Audio Conn, Jack, 2Pos, Panel; Product Range Multicomp Pro PS000176

Description
AUDIO CONN, JACK, 2POS, PANEL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
AUDIO CONN, JACK, 2POS, PANEL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Conn, Jack, 2Pos, Panel; Product Range Multicomp Pro - 69AC6464 - Newark, An Avnet Company
Chicago, IL, United States
Audio Conn, Jack, 2Pos, Panel; Product Range Multicomp Pro
69AC6464
Audio Conn, Jack, 2Pos, Panel; Product Range Multicomp Pro 69AC6464
AUDIO CONN, JACK, 2POS, PANEL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

AUDIO CONN, JACK, 2POS, PANEL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6464
Product Name Audio Conn, Jack, 2Pos, Panel; Product Range Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers