multicomp PRO Phone Audio Conn, Jack, 3P, 3.5Mm, Panel; No. Of Contacts Multicomp Pro PS000175

Description
PHONE AUDIO CONN, JACK, 3P, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO CONN, JACK, 3P, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Conn, Jack, 3P, 3.5Mm, Panel; No. Of Contacts Multicomp Pro - 70AC3753 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Conn, Jack, 3P, 3.5Mm, Panel; No. Of Contacts Multicomp Pro
70AC3753
Phone Audio Conn, Jack, 3P, 3.5Mm, Panel; No. Of Contacts Multicomp Pro 70AC3753
PHONE AUDIO CONN, JACK, 3P, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

PHONE AUDIO CONN, JACK, 3P, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AC3753
Product Name Phone Audio Conn, Jack, 3P, 3.5Mm, Panel; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details