multicomp PRO Rf Coax Adapter, Tv Coaxial Jack-Jack; Convert From Coax Type Multicomp Pro PS000167

Description
RF COAX ADAPTER, TV COAXIAL JACK-JACK; Convert From Coax Type:TV Coaxial; Convert From Gender:Jack; Convert To Coax Type:TV Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra RoHS Compliant: Yes
Datasheet
Description
RF COAX ADAPTER, TV COAXIAL JACK-JACK; Convert From Coax Type:TV Coaxial; Convert From Gender:Jack; Convert To Coax Type:TV Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Adapter, Tv Coaxial Jack-Jack; Convert From Coax Type Multicomp Pro - 69AC6457 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adapter, Tv Coaxial Jack-Jack; Convert From Coax Type Multicomp Pro
69AC6457
Rf Coax Adapter, Tv Coaxial Jack-Jack; Convert From Coax Type Multicomp Pro 69AC6457
RF COAX ADAPTER, TV COAXIAL JACK-JACK; Convert From Coax Type:TV Coaxial; Convert From Gender:Jack; Convert To Coax Type:TV Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra RoHS Compliant: Yes

RF COAX ADAPTER, TV COAXIAL JACK-JACK; Convert From Coax Type:TV Coaxial; Convert From Gender:Jack; Convert To Coax Type:TV Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6457
Product Name Rf Coax Adapter, Tv Coaxial Jack-Jack; Convert From Coax Type Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 399060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers