multicomp PRO Rf Coaxial, Pal Jack, Cable; Connector Type Multicomp Pro PS000166

Description
RF COAXIAL, PAL JACK, CABLE; Connector Type:PAL Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, PAL JACK, CABLE; Connector Type:PAL Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Pal Jack, Cable; Connector Type Multicomp Pro - 69AC6456 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Pal Jack, Cable; Connector Type Multicomp Pro
69AC6456
Rf Coaxial, Pal Jack, Cable; Connector Type Multicomp Pro 69AC6456
RF COAXIAL, PAL JACK, CABLE; Connector Type:PAL Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector RoHS Compliant: Yes

RF COAXIAL, PAL JACK, CABLE; Connector Type:PAL Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6456
Product Name Rf Coaxial, Pal Jack, Cable; Connector Type Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N
Geometry Straight
Frequency 0.300 GHz
View Details
In-Series Adapters - 1054881-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Straight
Voltage Rating 1000 volts
View Details