RF COAXIAL, PAL PLUG, CABLE; Connector Type:PAL Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 69AC6453 |
| Product Name | Rf Coaxial, Pal Plug, Cable; Connector Type Multicomp Pro |
| Gender | Male / Plug |