multicomp PRO Rca Connector, Plug, 1Pos, 9Mm, Wht; No. Of Contacts Multicomp Pro PS000162

Description
RCA CONNECTOR, PLUG, 1POS, 9MM, WHT; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Connector Colour:White; External Diameter:9mm; Product Range:- RoHS Compliant: Yes
Description
RCA CONNECTOR, PLUG, 1POS, 9MM, WHT; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Connector Colour:White; External Diameter:9mm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RCA Connector, Plug, 1Pos, 9Mm, Wht (part number 69AC6452) is a straight 3.2mm RCA phono plug designed for cable mounting. It features a shielded medium type construction with a solder contact termination. The connector is made from various materials, including brass for the pin, shell, body, and crimping patch, while the dielectric is composed of POM. The external diameter of the connector is 10.5mm. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The RCA Connector, Plug, 1Pos, 9Mm, Wht (part number 69AC6452) is a straight 3.2mm RCA phono plug designed for cable mounting. It features a shielded medium type construction with a solder contact termination. The connector is made from various materials, including brass for the pin, shell, body, and crimping patch, while the dielectric is composed of POM. The external diameter of the connector is 10.5mm. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Plug, 1Pos, 9Mm, Wht; No. Of Contacts Multicomp Pro - 69AC6452 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Plug, 1Pos, 9Mm, Wht; No. Of Contacts Multicomp Pro
69AC6452
Rca Connector, Plug, 1Pos, 9Mm, Wht; No. Of Contacts Multicomp Pro 69AC6452
RCA CONNECTOR, PLUG, 1POS, 9MM, WHT; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Connector Colour:White; External Diameter:9mm; Product Range:- RoHS Compliant: Yes

RCA CONNECTOR, PLUG, 1POS, 9MM, WHT; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Connector Colour:White; External Diameter:9mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6452
Product Name Rca Connector, Plug, 1Pos, 9Mm, Wht; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products