multicomp PRO Rca Connector, Plug, 1Pos, 9.5Mm; No. Of Contacts Multicomp Pro PS000161

Description
RCA CONNECTOR, PLUG, 1POS, 9.5MM; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:-; External Diameter:9.5mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, PLUG, 1POS, 9.5MM; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:-; External Diameter:9.5mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Plug, 1Pos, 9.5Mm; No. Of Contacts Multicomp Pro - 69AC6451 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Plug, 1Pos, 9.5Mm; No. Of Contacts Multicomp Pro
69AC6451
Rca Connector, Plug, 1Pos, 9.5Mm; No. Of Contacts Multicomp Pro 69AC6451
RCA CONNECTOR, PLUG, 1POS, 9.5MM; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:-; External Diameter:9.5mm; Product Range:- RoHS Compliant: Yes

RCA CONNECTOR, PLUG, 1POS, 9.5MM; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:-; External Diameter:9.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6451
Product Name Rca Connector, Plug, 1Pos, 9.5Mm; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers