multicomp PRO Rca Connector, Jack, 1Pos, 8.3Mm, Yel; No. Of Contacts Multicomp Pro PS000160

Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, YEL; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, YEL; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Jack, 1Pos, 8.3Mm, Yel; No. Of Contacts Multicomp Pro - 69AC6450 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 1Pos, 8.3Mm, Yel; No. Of Contacts Multicomp Pro
69AC6450
Rca Connector, Jack, 1Pos, 8.3Mm, Yel; No. Of Contacts Multicomp Pro 69AC6450
RCA CONNECTOR, JACK, 1POS, 8.3MM, YEL; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

RCA CONNECTOR, JACK, 1POS, 8.3MM, YEL; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6450
Product Name Rca Connector, Jack, 1Pos, 8.3Mm, Yel; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers