multicomp PRO Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro PS000134

Description
PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes
Description
PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Phone Audio Connector, Plug, 4Pos, Cable (Part Number: 69AC6424) features a straight 3.5mm 4-pole plug designed for use with 4mm diameter cables. It is shielded and constructed primarily from brass, ensuring durability and reliable performance. The connector employs crimp termination for secure attachment to cables. The external diameter of the plug is 9.5mm, and it is suitable for applications requiring a compact audio connection. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Phone Audio Connector, Plug, 4Pos, Cable (Part Number: 69AC6424) features a straight 3.5mm 4-pole plug designed for use with 4mm diameter cables. It is shielded and constructed primarily from brass, ensuring durability and reliable performance. The connector employs crimp termination for secure attachment to cables. The external diameter of the plug is 9.5mm, and it is suitable for applications requiring a compact audio connection. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro - 69AC6424 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro
69AC6424
Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro 69AC6424
PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6424
Product Name Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details