multicomp PRO Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro PS000128

Description
PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:PVC (Polyvinylchloride) Body RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:PVC (Polyvinylchloride) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro - 69AC6418 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro
69AC6418
Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro 69AC6418
PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:PVC (Polyvinylchloride) Body RoHS Compliant: Yes

PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:PVC (Polyvinylchloride) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6418
Product Name Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 6.3 mm - 4833.1210 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details