multicomp PRO Adapter, 3.5Mm Stereo Plug-Rcpt; Audio Video Connector A Multicomp Pro PS000127

Description
ADAPTER, 3.5MM STEREO PLUG-RCPT; Audio Video Connector A:Stereo Plug - 3.5mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:- RoHS Compliant: Yes
Description
ADAPTER, 3.5MM STEREO PLUG-RCPT; Audio Video Connector A:Stereo Plug - 3.5mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Adapter, 3.5mm Stereo Plug to Jack, is a right-angle connector designed for audio and video applications. It features a 3.5mm stereo plug on one end and a 3.5mm stereo jack on the other, facilitating easy connections in tight spaces. The front point and female body are made of brass, ensuring durability and reliable conductivity, while the dielectric is constructed from polypropylene (PP) and the plastic handle from polyethylene (PE). The adaptor is finished in black, with both the handle and ring colored black. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Adapter, 3.5mm Stereo Plug to Jack, is a right-angle connector designed for audio and video applications. It features a 3.5mm stereo plug on one end and a 3.5mm stereo jack on the other, facilitating easy connections in tight spaces. The front point and female body are made of brass, ensuring durability and reliable conductivity, while the dielectric is constructed from polypropylene (PP) and the plastic handle from polyethylene (PE). The adaptor is finished in black, with both the handle and ring colored black. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Adapter, 3.5Mm Stereo Plug-Rcpt; Audio Video Connector A Multicomp Pro - 69AC6417 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 3.5Mm Stereo Plug-Rcpt; Audio Video Connector A Multicomp Pro
69AC6417
Adapter, 3.5Mm Stereo Plug-Rcpt; Audio Video Connector A Multicomp Pro 69AC6417
ADAPTER, 3.5MM STEREO PLUG-RCPT; Audio Video Connector A:Stereo Plug - 3.5mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:- RoHS Compliant: Yes

ADAPTER, 3.5MM STEREO PLUG-RCPT; Audio Video Connector A:Stereo Plug - 3.5mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6417
Product Name Adapter, 3.5Mm Stereo Plug-Rcpt; Audio Video Connector A Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers