multicomp PRO Phone Audio Connector, Plug, 2Pos, Cable; No. Of Contacts Multicomp Pro PS000125

Description
PHONE AUDIO CONNECTOR, PLUG, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Product Range:- RoHS Compliant: Yes
Description
PHONE AUDIO CONNECTOR, PLUG, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Phone Audio Connector, Plug, 2Pos, Cable (part number 69AC6415) features a 3.5mm mono plug design suitable for cable mounting. It is constructed with a brass body and front point, ensuring durability and reliable performance. The dielectric material used is POM (Polyoxymethylene), which provides good insulation properties. The connector has a pin diameter of 3.5mm and an external diameter of 7.8mm, with a black plastic handle made from polyethylene (PE). The contact termination method is solder, making it suitable for various audio applications. This product is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Phone Audio Connector, Plug, 2Pos, Cable (part number 69AC6415) features a 3.5mm mono plug design suitable for cable mounting. It is constructed with a brass body and front point, ensuring durability and reliable performance. The dielectric material used is POM (Polyoxymethylene), which provides good insulation properties. The connector has a pin diameter of 3.5mm and an external diameter of 7.8mm, with a black plastic handle made from polyethylene (PE). The contact termination method is solder, making it suitable for various audio applications. This product is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, Plug, 2Pos, Cable; No. Of Contacts Multicomp Pro - 69AC6415 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 2Pos, Cable; No. Of Contacts Multicomp Pro
69AC6415
Phone Audio Connector, Plug, 2Pos, Cable; No. Of Contacts Multicomp Pro 69AC6415
PHONE AUDIO CONNECTOR, PLUG, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO CONNECTOR, PLUG, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6415
Product Name Phone Audio Connector, Plug, 2Pos, Cable; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-S-M8G4-C2 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mini Receptacle - 888N-F9AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details