multicomp PRO Phone Audio Connector, Plug, 2Pos, Cable; No. Of Contacts Multicomp Pro PS000123

Description
PHONE AUDIO CONNECTOR, PLUG, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO CONNECTOR, PLUG, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, Plug, 2Pos, Cable; No. Of Contacts Multicomp Pro - 69AC6413 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 2Pos, Cable; No. Of Contacts Multicomp Pro
69AC6413
Phone Audio Connector, Plug, 2Pos, Cable; No. Of Contacts Multicomp Pro 69AC6413
PHONE AUDIO CONNECTOR, PLUG, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO CONNECTOR, PLUG, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:PE (Polyethylene) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6413
Product Name Phone Audio Connector, Plug, 2Pos, Cable; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Socket, solder terminal, insulated, 3.5 mm, 3-pole, straight, UK-Connector - 4802.2310 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination solder terminal
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details