multicomp PRO Rca Connector, Jack, 1Pos, 8.3Mm, Wht; No. Of Contacts Multicomp Pro PS000114

Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, WHT; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:White; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, WHT; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:White; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Jack, 1Pos, 8.3Mm, Wht; No. Of Contacts Multicomp Pro - 69AC6404 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 1Pos, 8.3Mm, Wht; No. Of Contacts Multicomp Pro
69AC6404
Rca Connector, Jack, 1Pos, 8.3Mm, Wht; No. Of Contacts Multicomp Pro 69AC6404
RCA CONNECTOR, JACK, 1POS, 8.3MM, WHT; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:White; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

RCA CONNECTOR, JACK, 1POS, 8.3MM, WHT; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:White; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6404
Product Name Rca Connector, Jack, 1Pos, 8.3Mm, Wht; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
IEC Connectors - 1886460 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers