multicomp PRO Rca Connector, Plug, 1Pos, 9.6Mm, Red; No. Of Contacts Multicomp Pro PS000110

Description
RCA CONNECTOR, PLUG, 1POS, 9.6MM, RED; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Red; External Diameter:9.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, PLUG, 1POS, 9.6MM, RED; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Red; External Diameter:9.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Plug, 1Pos, 9.6Mm, Red; No. Of Contacts Multicomp Pro - 69AC6400 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Plug, 1Pos, 9.6Mm, Red; No. Of Contacts Multicomp Pro
69AC6400
Rca Connector, Plug, 1Pos, 9.6Mm, Red; No. Of Contacts Multicomp Pro 69AC6400
RCA CONNECTOR, PLUG, 1POS, 9.6MM, RED; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Red; External Diameter:9.6mm; Product Range:- RoHS Compliant: Yes

RCA CONNECTOR, PLUG, 1POS, 9.6MM, RED; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Red; External Diameter:9.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6400
Product Name Rca Connector, Plug, 1Pos, 9.6Mm, Red; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products