multicomp PRO Terminal, Spade Tongue, Brass, Red; Product Range Multicomp Pro PS000106

Description
TERMINAL, SPADE TONGUE, BRASS, RED; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:Red; Terminal Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE TONGUE, BRASS, RED; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:Red; Terminal Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade Tongue, Brass, Red; Product Range Multicomp Pro - 69AC6396 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, Brass, Red; Product Range Multicomp Pro
69AC6396
Terminal, Spade Tongue, Brass, Red; Product Range Multicomp Pro 69AC6396
TERMINAL, SPADE TONGUE, BRASS, RED; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:Red; Terminal Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, BRASS, RED; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:Red; Terminal Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 69AC6396
Product Name Terminal, Spade Tongue, Brass, Red; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Bootlace Ferrules - 1571216A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details