multicomp PRO Terminal, Spade Tongue, Brass, Black; Product Range Multicomp Pro PS000105

Description
TERMINAL, SPADE TONGUE, BRASS, BLACK; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:Black; Terminal Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE TONGUE, BRASS, BLACK; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:Black; Terminal Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade Tongue, Brass, Black; Product Range Multicomp Pro - 69AC6395 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, Brass, Black; Product Range Multicomp Pro
69AC6395
Terminal, Spade Tongue, Brass, Black; Product Range Multicomp Pro 69AC6395
TERMINAL, SPADE TONGUE, BRASS, BLACK; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:Black; Terminal Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, BRASS, BLACK; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:Black; Terminal Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 69AC6395
Product Name Terminal, Spade Tongue, Brass, Black; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data