multicomp PRO Rca Connector, Plug, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro PS000103

Description
RCA CONNECTOR, PLUG, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Brass Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, PLUG, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Brass Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Plug, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro - 69AC6393 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Plug, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro
69AC6393
Rca Connector, Plug, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro 69AC6393
RCA CONNECTOR, PLUG, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Brass Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

RCA CONNECTOR, PLUG, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Brass Body; Connector Colour:Black, Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6393
Product Name Rca Connector, Plug, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details