multicomp PRO Phone Audio Connector, Jack, 3Pos, Cable; No. Of Contacts Multicomp Pro PS000096

Description
PHONE AUDIO CONNECTOR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO CONNECTOR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, Jack, 3Pos, Cable; No. Of Contacts Multicomp Pro - 69AC6386 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Jack, 3Pos, Cable; No. Of Contacts Multicomp Pro
69AC6386
Phone Audio Connector, Jack, 3Pos, Cable; No. Of Contacts Multicomp Pro 69AC6386
PHONE AUDIO CONNECTOR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO CONNECTOR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6386
Product Name Phone Audio Connector, Jack, 3Pos, Cable; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Line Socket, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 3.5 mm - 4832.3200 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Male Panel Receptacle, 4 Hole Panel Mount - 9234 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details