multicomp PRO Phone Audio Connector, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro PS000095

Description
PHONE AUDIO CONNECTOR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO CONNECTOR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro - 69AC6385 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
69AC6385
Phone Audio Connector, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro 69AC6385
PHONE AUDIO CONNECTOR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO CONNECTOR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6385
Product Name Phone Audio Connector, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details