multicomp PRO Rca Connector, Plug, 1Pos, 9.5Mm; No. Of Contacts Multicomp Pro PS000093

Description
RCA CONNECTOR, PLUG, 1POS, 9.5MM; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:-; External Diameter:9.5mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, PLUG, 1POS, 9.5MM; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:-; External Diameter:9.5mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Plug, 1Pos, 9.5Mm; No. Of Contacts Multicomp Pro - 69AC6383 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Plug, 1Pos, 9.5Mm; No. Of Contacts Multicomp Pro
69AC6383
Rca Connector, Plug, 1Pos, 9.5Mm; No. Of Contacts Multicomp Pro 69AC6383
RCA CONNECTOR, PLUG, 1POS, 9.5MM; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:-; External Diameter:9.5mm; Product Range:- RoHS Compliant: Yes

RCA CONNECTOR, PLUG, 1POS, 9.5MM; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:-; External Diameter:9.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6383
Product Name Rca Connector, Plug, 1Pos, 9.5Mm; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-24-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details