multicomp PRO Phone Audio Connector, 3.5Mm, Jack, Pcb; No. Of Contacts Multicomp Pro PS000059

Description
PHONE AUDIO CONNECTOR, 3.5MM, JACK, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO CONNECTOR, 3.5MM, JACK, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, 3.5Mm, Jack, Pcb; No. Of Contacts Multicomp Pro - 65AC3944 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, 3.5Mm, Jack, Pcb; No. Of Contacts Multicomp Pro
65AC3944
Phone Audio Connector, 3.5Mm, Jack, Pcb; No. Of Contacts Multicomp Pro 65AC3944
PHONE AUDIO CONNECTOR, 3.5MM, JACK, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; RoHS Compliant: Yes

PHONE AUDIO CONNECTOR, 3.5MM, JACK, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AC3944
Product Name Phone Audio Connector, 3.5Mm, Jack, Pcb; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle SMA Female to SMA Male, Adapter - SALE-9247 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details