multicomp PRO Din Audio/video Conn, Plug, 3Pos, Metal; No. Of Contacts Multicomp Pro PS000052

Description
DIN AUDIO/VIDEO CONN, PLUG, 3POS, METAL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, PLUG, 3POS, METAL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Plug, 3Pos, Metal; No. Of Contacts Multicomp Pro - 38AC2205 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Plug, 3Pos, Metal; No. Of Contacts Multicomp Pro
38AC2205
Din Audio/video Conn, Plug, 3Pos, Metal; No. Of Contacts Multicomp Pro 38AC2205
DIN AUDIO/VIDEO CONN, PLUG, 3POS, METAL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, PLUG, 3POS, METAL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AC2205
Product Name Din Audio/video Conn, Plug, 3Pos, Metal; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products