multicomp PRO Adapter, Stereo 6.35Mm Plug-2Xrca Plug; Connector To Connector Multicomp Pro PS000049

Description
ADAPTER, STEREO 6.35MM PLUG-2XRCA PLUG; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ADAPTER, STEREO 6.35MM PLUG-2XRCA PLUG; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Stereo 6.35Mm Plug-2Xrca Plug; Connector To Connector Multicomp Pro - 38AC2202 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Stereo 6.35Mm Plug-2Xrca Plug; Connector To Connector Multicomp Pro
38AC2202
Adapter, Stereo 6.35Mm Plug-2Xrca Plug; Connector To Connector Multicomp Pro 38AC2202
ADAPTER, STEREO 6.35MM PLUG-2XRCA PLUG; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ADAPTER, STEREO 6.35MM PLUG-2XRCA PLUG; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2202
Product Name Adapter, Stereo 6.35Mm Plug-2Xrca Plug; Connector To Connector Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details