multicomp PRO Adapter, Stereo 6.35Mm Plug-2Xrca Plug; Connector To Connector Multicomp Pro PS000048

Description
ADAPTER, STEREO 6.35MM PLUG-2XRCA PLUG; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ADAPTER, STEREO 6.35MM PLUG-2XRCA PLUG; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Stereo 6.35Mm Plug-2Xrca Plug; Connector To Connector Multicomp Pro - 38AC2201 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Stereo 6.35Mm Plug-2Xrca Plug; Connector To Connector Multicomp Pro
38AC2201
Adapter, Stereo 6.35Mm Plug-2Xrca Plug; Connector To Connector Multicomp Pro 38AC2201
ADAPTER, STEREO 6.35MM PLUG-2XRCA PLUG; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ADAPTER, STEREO 6.35MM PLUG-2XRCA PLUG; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2201
Product Name Adapter, Stereo 6.35Mm Plug-2Xrca Plug; Connector To Connector Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to Shrouded R/A Banana Plugs, Activation Switch - 4085 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Cable Assembly - 6014A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket,grey,general purpose
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details