multicomp PRO Adapter, Stereo 6.35Mm Plug-Plug, Blue; Connector To Connector Multicomp Pro PS000047

Description
ADAPTER, STEREO 6.35MM PLUG-PLUG, BLUE; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 6.35mm (1/4") Stereo Jack Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Blue; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
ADAPTER, STEREO 6.35MM PLUG-PLUG, BLUE; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 6.35mm (1/4") Stereo Jack Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Blue; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Stereo 6.35Mm Plug-Plug, Blue; Connector To Connector Multicomp Pro - 38AC2200 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Stereo 6.35Mm Plug-Plug, Blue; Connector To Connector Multicomp Pro
38AC2200
Adapter, Stereo 6.35Mm Plug-Plug, Blue; Connector To Connector Multicomp Pro 38AC2200
ADAPTER, STEREO 6.35MM PLUG-PLUG, BLUE; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 6.35mm (1/4") Stereo Jack Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Blue; Product Range:-; SVHC:No RoHS Compliant: Yes

ADAPTER, STEREO 6.35MM PLUG-PLUG, BLUE; Connector to Connector:6.35mm (1/4") Stereo Jack Plug to 6.35mm (1/4") Stereo Jack Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Blue; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2200
Product Name Adapter, Stereo 6.35Mm Plug-Plug, Blue; Connector To Connector Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details