multicomp PRO Cable Assy, 6.35Mm Jack Plug-Plug, 1M; Connector Type A Multicomp Pro PS000046

Description
CABLE ASSY, 6.35MM JACK PLUG-PLUG, 1M; Connector Type A:6.35mm (1/4") Stereo Jack Plug; Connector Type B:6.35mm (1/4") Stereo Jack Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6.35MM JACK PLUG-PLUG, 1M; Connector Type A:6.35mm (1/4") Stereo Jack Plug; Connector Type B:6.35mm (1/4") Stereo Jack Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6.35Mm Jack Plug-Plug, 1M; Connector Type A Multicomp Pro - 38AC2199 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6.35Mm Jack Plug-Plug, 1M; Connector Type A Multicomp Pro
38AC2199
Cable Assy, 6.35Mm Jack Plug-Plug, 1M; Connector Type A Multicomp Pro 38AC2199
CABLE ASSY, 6.35MM JACK PLUG-PLUG, 1M; Connector Type A:6.35mm (1/4") Stereo Jack Plug; Connector Type B:6.35mm (1/4") Stereo Jack Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 6.35MM JACK PLUG-PLUG, 1M; Connector Type A:6.35mm (1/4") Stereo Jack Plug; Connector Type B:6.35mm (1/4") Stereo Jack Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2199
Product Name Cable Assy, 6.35Mm Jack Plug-Plug, 1M; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details