multicomp PRO Audio Cable, 2.1 Dc-Bnc Plug, 2M, Black; Connector To Connector Multicomp Pro PS000045

Description
AUDIO CABLE, 2.1 DC-BNC PLUG, 2M, BLACK; Connector to Connector:2.1mm Barrel Plug + BNC Plug to 2.1mm Barrel Plug + BNC Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 2.1 DC-BNC PLUG, 2M, BLACK; Connector to Connector:2.1mm Barrel Plug + BNC Plug to 2.1mm Barrel Plug + BNC Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 2.1 Dc-Bnc Plug, 2M, Black; Connector To Connector Multicomp Pro - 38AC2198 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 2.1 Dc-Bnc Plug, 2M, Black; Connector To Connector Multicomp Pro
38AC2198
Audio Cable, 2.1 Dc-Bnc Plug, 2M, Black; Connector To Connector Multicomp Pro 38AC2198
AUDIO CABLE, 2.1 DC-BNC PLUG, 2M, BLACK; Connector to Connector:2.1mm Barrel Plug + BNC Plug to 2.1mm Barrel Plug + BNC Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

AUDIO CABLE, 2.1 DC-BNC PLUG, 2M, BLACK; Connector to Connector:2.1mm Barrel Plug + BNC Plug to 2.1mm Barrel Plug + BNC Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2198
Product Name Audio Cable, 2.1 Dc-Bnc Plug, 2M, Black; Connector To Connector Multicomp Pro
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Audio Cable - 2198458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS
View Details