multicomp PRO Adapter, Stereo 3.5Mm Rcpt-Rcpt, Black; Connector To Connector Multicomp Pro PS000043

Description
ADAPTER, STEREO 3.5MM RCPT-RCPT, BLACK; Connector to Connector:3.5mm Stereo Jack Socket to 3.5mm Stereo Jack Socket; Cable Length - Imperial:4.33"; Cable Length - Metric:110mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ADAPTER, STEREO 3.5MM RCPT-RCPT, BLACK; Connector to Connector:3.5mm Stereo Jack Socket to 3.5mm Stereo Jack Socket; Cable Length - Imperial:4.33"; Cable Length - Metric:110mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Stereo 3.5Mm Rcpt-Rcpt, Black; Connector To Connector Multicomp Pro - 38AC2196 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Stereo 3.5Mm Rcpt-Rcpt, Black; Connector To Connector Multicomp Pro
38AC2196
Adapter, Stereo 3.5Mm Rcpt-Rcpt, Black; Connector To Connector Multicomp Pro 38AC2196
ADAPTER, STEREO 3.5MM RCPT-RCPT, BLACK; Connector to Connector:3.5mm Stereo Jack Socket to 3.5mm Stereo Jack Socket; Cable Length - Imperial:4.33"; Cable Length - Metric:110mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ADAPTER, STEREO 3.5MM RCPT-RCPT, BLACK; Connector to Connector:3.5mm Stereo Jack Socket to 3.5mm Stereo Jack Socket; Cable Length - Imperial:4.33"; Cable Length - Metric:110mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2196
Product Name Adapter, Stereo 3.5Mm Rcpt-Rcpt, Black; Connector To Connector Multicomp Pro
Cable Length 0.3609 ft (1.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details