multicomp PRO Audio Cable, Hdmi 19P Plug, 1M, Black; Connector To Connector Multicomp Pro PS000039

Description
AUDIO CABLE, HDMI 19P PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI 19P PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi 19P Plug, 1M, Black; Connector To Connector Multicomp Pro - 38AC2192 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi 19P Plug, 1M, Black; Connector To Connector Multicomp Pro
38AC2192
Audio Cable, Hdmi 19P Plug, 1M, Black; Connector To Connector Multicomp Pro 38AC2192
AUDIO CABLE, HDMI 19P PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI RoHS Compliant: Yes

AUDIO CABLE, HDMI 19P PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2192
Product Name Audio Cable, Hdmi 19P Plug, 1M, Black; Connector To Connector Multicomp Pro
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details