multicomp PRO Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Multicomp Pro PS000033

Description
CONNECTOR, STEREO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STEREO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Multicomp Pro - 38AC2186 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Multicomp Pro
38AC2186
Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Multicomp Pro 38AC2186
CONNECTOR, STEREO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

CONNECTOR, STEREO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AC2186
Product Name Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details