multicomp PRO Cable, Dvi-A Plug-Hdmi Plug, 2M; Connector To Connector Multicomp Pro PS000032

Description
CABLE, DVI-A PLUG-HDMI PLUG, 2M; Connector to Connector:HDMI Plug to DVI-A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:DVI-A Plug; RoHS Compliant: Yes
Datasheet
Description
CABLE, DVI-A PLUG-HDMI PLUG, 2M; Connector to Connector:HDMI Plug to DVI-A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:DVI-A Plug; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-A Plug-Hdmi Plug, 2M; Connector To Connector Multicomp Pro - 33AC5375 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-A Plug-Hdmi Plug, 2M; Connector To Connector Multicomp Pro
33AC5375
Cable, Dvi-A Plug-Hdmi Plug, 2M; Connector To Connector Multicomp Pro 33AC5375
CABLE, DVI-A PLUG-HDMI PLUG, 2M; Connector to Connector:HDMI Plug to DVI-A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:DVI-A Plug; RoHS Compliant: Yes

CABLE, DVI-A PLUG-HDMI PLUG, 2M; Connector to Connector:HDMI Plug to DVI-A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:DVI-A Plug; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC5375
Product Name Cable, Dvi-A Plug-Hdmi Plug, 2M; Connector To Connector Multicomp Pro
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 1765697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 0.9843 ft (3 dm)
Connector Type Hdmi
View Details