multicomp PRO Cable, Dvi-A Plug-Hdmi Plug, 1M; Connector To Connector Multicomp Pro PS000031

Description
CABLE, DVI-A PLUG-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to DVI-A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:DVI-A Plug; RoHS Compliant: Yes
Datasheet
Description
CABLE, DVI-A PLUG-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to DVI-A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:DVI-A Plug; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-A Plug-Hdmi Plug, 1M; Connector To Connector Multicomp Pro - 33AC5374 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-A Plug-Hdmi Plug, 1M; Connector To Connector Multicomp Pro
33AC5374
Cable, Dvi-A Plug-Hdmi Plug, 1M; Connector To Connector Multicomp Pro 33AC5374
CABLE, DVI-A PLUG-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to DVI-A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:DVI-A Plug; RoHS Compliant: Yes

CABLE, DVI-A PLUG-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to DVI-A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:DVI-A Plug; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC5374
Product Name Cable, Dvi-A Plug-Hdmi Plug, 1M; Connector To Connector Multicomp Pro
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 9.84 ft (30 dm)
View Details