multicomp PRO Cable Assy, 3.5Mm Jack Plug-Free End, 2M; Connector Type A Multicomp Pro PS000030

Description
CABLE ASSY, 3.5MM JACK PLUG-FREE END, 2M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM JACK PLUG-FREE END, 2M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm Jack Plug-Free End, 2M; Connector Type A Multicomp Pro - 32AC8215 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm Jack Plug-Free End, 2M; Connector Type A Multicomp Pro
32AC8215
Cable Assy, 3.5Mm Jack Plug-Free End, 2M; Connector Type A Multicomp Pro 32AC8215
CABLE ASSY, 3.5MM JACK PLUG-FREE END, 2M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM JACK PLUG-FREE END, 2M; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AC8215
Product Name Cable Assy, 3.5Mm Jack Plug-Free End, 2M; Connector Type A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details