multicomp PRO Xlr Connector, Rcpt, 5Pos, Cable; No. Of Contacts Multicomp Pro PS000020

Description
XLR CONNECTOR, RCPT, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, RCPT, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Rcpt, 5Pos, Cable; No. Of Contacts Multicomp Pro - 18AC0116 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Rcpt, 5Pos, Cable; No. Of Contacts Multicomp Pro
18AC0116
Xlr Connector, Rcpt, 5Pos, Cable; No. Of Contacts Multicomp Pro 18AC0116
XLR CONNECTOR, RCPT, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes

XLR CONNECTOR, RCPT, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC0116
Product Name Xlr Connector, Rcpt, 5Pos, Cable; No. Of Contacts Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details