multicomp PRO Xlr Connector, Rcpt, 4Pos, Cable; No. Of Contacts Multicomp Pro PS000019

Description
XLR CONNECTOR, RCPT, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, RCPT, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Rcpt, 4Pos, Cable; No. Of Contacts Multicomp Pro - 18AC0115 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Rcpt, 4Pos, Cable; No. Of Contacts Multicomp Pro
18AC0115
Xlr Connector, Rcpt, 4Pos, Cable; No. Of Contacts Multicomp Pro 18AC0115
XLR CONNECTOR, RCPT, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes

XLR CONNECTOR, RCPT, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC0115
Product Name Xlr Connector, Rcpt, 4Pos, Cable; No. Of Contacts Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products