multicomp PRO Connector, Xlr Mic, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro PS000018

Description
CONNECTOR, XLR MIC, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR MIC, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr Mic, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro - 18AC0114 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Mic, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro
18AC0114
Connector, Xlr Mic, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro 18AC0114
CONNECTOR, XLR MIC, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

CONNECTOR, XLR MIC, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC0114
Product Name Connector, Xlr Mic, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers