multicomp PRO Xlr Connector, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro PS000016

Description
XLR CONNECTOR, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro - 18AC0112 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro
18AC0112
Xlr Connector, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro 18AC0112
XLR CONNECTOR, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes

XLR CONNECTOR, RCPT, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC0112
Product Name Xlr Connector, Rcpt, 3Pos, Cable; No. Of Contacts Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - U233A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details