multicomp PRO Xlr Connector, Plug, 5Pos, Cable; No. Of Contacts Multicomp Pro PS000015

Description
XLR CONNECTOR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Plug, 5Pos, Cable; No. Of Contacts Multicomp Pro - 18AC0111 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 5Pos, Cable; No. Of Contacts Multicomp Pro
18AC0111
Xlr Connector, Plug, 5Pos, Cable; No. Of Contacts Multicomp Pro 18AC0111
XLR CONNECTOR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC0111
Product Name Xlr Connector, Plug, 5Pos, Cable; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products