LAMP, INCANDESCENT, S.C. MINI FLANGED, 2.47V, 7.4W; Supply Voltage:2.47V; Lamp Base Type:Miniature Flanged; Bulb Size:B-3 1/2; MSCP:0.45; Average Bulb Life:30h; Product Range:-; Bulb Length (MOL):1.25"; Lead Style:SC Flange RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96F7950 |
| Product Name | Lamp, Incandescent, S.c. Mini Flanged, 2.47V, 7.4W; Supply Voltage Multicomp |
| Rated Average Life | 30 hours |