POWER CORD, 2.5MM DC PLUG, 1M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 59Y7680 |
| Product Name | Power Cord, 2.5Mm Dc Plug, 1M, Blk; Connector To Connector Multicomp Pro |
| Approvals | RoHS |