multicomp PRO Power Cord, 2.1Mm Dc Plug, 3M, Blk; Connector To Connector Multicomp Pro PPW00027

Description
POWER CORD, 2.1MM DC PLUG, 3M, BLK; Connector to Connector:2.1mm DC Power Plug to 2.1mm DC Power Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
POWER CORD, 2.1MM DC PLUG, 3M, BLK; Connector to Connector:2.1mm DC Power Plug to 2.1mm DC Power Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 2.1Mm Dc Plug, 3M, Blk; Connector To Connector Multicomp Pro - 59Y7677 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 2.1Mm Dc Plug, 3M, Blk; Connector To Connector Multicomp Pro
59Y7677
Power Cord, 2.1Mm Dc Plug, 3M, Blk; Connector To Connector Multicomp Pro 59Y7677
POWER CORD, 2.1MM DC PLUG, 3M, BLK; Connector to Connector:2.1mm DC Power Plug to 2.1mm DC Power Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

POWER CORD, 2.1MM DC PLUG, 3M, BLK; Connector to Connector:2.1mm DC Power Plug to 2.1mm DC Power Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 59Y7677
Product Name Power Cord, 2.1Mm Dc Plug, 3M, Blk; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 821847-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 96 inches - 412003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details