multicomp PRO Sealing Tape, Pvc, 12M X 19Mm; Tape Type Multicomp Pro PPC119

Description
SEALING TAPE, PVC, 12M X 19MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:12m; Tape Length - Imperial:39.37ft; Tape Colour:Black; RoHS Compliant: Yes
Description
SEALING TAPE, PVC, 12M X 19MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:12m; Tape Length - Imperial:39.37ft; Tape Colour:Black; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sealing Tape, Pvc, 12M X 19Mm; Tape Type Multicomp Pro - 25AJ2725 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Tape, Pvc, 12M X 19Mm; Tape Type Multicomp Pro
25AJ2725
Sealing Tape, Pvc, 12M X 19Mm; Tape Type Multicomp Pro 25AJ2725
SEALING TAPE, PVC, 12M X 19MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:12m; Tape Length - Imperial:39.37ft; Tape Colour:Black; RoHS Compliant: Yes

SEALING TAPE, PVC, 12M X 19MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:12m; Tape Length - Imperial:39.37ft; Tape Colour:Black; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 25AJ2725
Product Name Sealing Tape, Pvc, 12M X 19Mm; Tape Type Multicomp Pro
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
2.5mil High Performance Acrylic Laminating Adhes. - 1902 PET - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details