multicomp PRO Sealing Tape, Pvc, 15M X 19Mm; Tape Type Multicomp Pro PPC118

Description
SEALING TAPE, PVC, 15M X 19MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape Colour:Black; RoHS Compliant: Yes
Description
SEALING TAPE, PVC, 15M X 19MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape Colour:Black; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sealing Tape, Pvc, 15M X 19Mm; Tape Type Multicomp Pro - 25AJ2724 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Tape, Pvc, 15M X 19Mm; Tape Type Multicomp Pro
25AJ2724
Sealing Tape, Pvc, 15M X 19Mm; Tape Type Multicomp Pro 25AJ2724
SEALING TAPE, PVC, 15M X 19MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape Colour:Black; RoHS Compliant: Yes

SEALING TAPE, PVC, 15M X 19MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape Colour:Black; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 25AJ2724
Product Name Sealing Tape, Pvc, 15M X 19Mm; Tape Type Multicomp Pro
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Strip-N-Stick Silicone Sponge Tape - 200A.093 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.0938 inches (2.38 mm)
Adhesive Siliconized Sponge
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details