multicomp PRO Sealing Tape, Pvc, 15M X 12Mm; Tape Type Multicomp Pro PPC117

Description
SEALING TAPE, PVC, 15M X 12MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape Colour:Black; RoHS Compliant: Yes
Description
SEALING TAPE, PVC, 15M X 12MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape Colour:Black; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sealing Tape, Pvc, 15M X 12Mm; Tape Type Multicomp Pro - 25AJ2723 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Tape, Pvc, 15M X 12Mm; Tape Type Multicomp Pro
25AJ2723
Sealing Tape, Pvc, 15M X 12Mm; Tape Type Multicomp Pro 25AJ2723
SEALING TAPE, PVC, 15M X 12MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape Colour:Black; RoHS Compliant: Yes

SEALING TAPE, PVC, 15M X 12MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:15m; Tape Length - Imperial:49.21ft; Tape Colour:Black; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 25AJ2723
Product Name Sealing Tape, Pvc, 15M X 12Mm; Tape Type Multicomp Pro
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Ultra Tack Tape - 2821-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details