multicomp PRO Hook-Up Wire, 0.25Mm2, Yellow, Per M; Jacket Material Multicomp Pro PP002661

Description
HOOK-UP WIRE, 0.25MM2, YELLOW, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Description
HOOK-UP WIRE, 0.25MM2, YELLOW, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, Yellow, Per M; Jacket Material Multicomp Pro - 32AH8508 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, Yellow, Per M; Jacket Material Multicomp Pro
32AH8508
Hook-Up Wire, 0.25Mm2, Yellow, Per M; Jacket Material Multicomp Pro 32AH8508
HOOK-UP WIRE, 0.25MM2, YELLOW, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, YELLOW, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AH8508
Product Name Hook-Up Wire, 0.25Mm2, Yellow, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details